Mean Well USA, Inc. DC DC Converters SD-25B-5

Description
Enclosed DC DC Converter 1 Output 5V 5A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5V 5A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-1066-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-1066-ND
DC DC Converters 1866-1066-ND
Enclosed DC DC Converter 1 Output 5V 5A 36V Input

Enclosed DC DC Converter 1 Output 5V 5A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 5A; No. Of Outputs Mean Well - 44AC7481 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 5A; No. Of Outputs Mean Well
44AC7481
Dc-Dc Converter, 5V, 5A; No. Of Outputs Mean Well 44AC7481
DC-DC CONVERTER, 5V, 5A; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 5A; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-1066-ND 44AC7481
Product Name DC DC Converters Dc-Dc Converter, 5V, 5A; No. Of Outputs Mean Well
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 19.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details