Mean Well USA, Inc. DC DC Converters SD-25B-12

Description
Enclosed DC DC Converter 1 Output 12V 2.1A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 2.1A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-1065-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-1065-ND
DC DC Converters 1866-1065-ND
Enclosed DC DC Converter 1 Output 12V 2.1A 36V Input

Enclosed DC DC Converter 1 Output 12V 2.1A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 2.1A; No. Of Outputs Mean Well - 44AC7479 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.1A; No. Of Outputs Mean Well
44AC7479
Dc-Dc Converter, 12V, 2.1A; No. Of Outputs Mean Well 44AC7479
DC-DC CONVERTER, 12V, 2.1A; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.1A; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:12V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 25.2W, 12V, 2.1A INPUT 19-36VDC - 70069840 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 25.2W, 12V, 2.1A INPUT 19-36VDC
70069840
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 25.2W, 12V, 2.1A INPUT 19-36VDC 70069840
Features: 2:1 Wide Input Range 1500 VAC I/O Isolation Short Circuit Protection Overload Protection Over Voltage Protection Built-In EMI Filter Low Ripple Noise Fixed Switching Frequency at 83 kHz 100% Full Load Burn-In Test 2-Year Warranty Additional Features: Rated Output Power: 25.2 W Output Voltage: 12 V Output Current: 2.1 A Input Voltage Range: 19~36 VDC Efficiency: 75% Overload: 105-150% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 115-165% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover Mean Time Before Failure: 365.9K Hrs. Min.

Features:

  • 2:1 Wide Input Range
  • 1500 VAC I/O Isolation
  • Short Circuit Protection
  • Overload Protection
  • Over Voltage Protection
  • Built-In EMI Filter
  • Low Ripple Noise
  • Fixed Switching Frequency at 83 kHz
  • 100% Full Load Burn-In Test
  • 2-Year Warranty
    Additional Features:
  • Rated Output Power: 25.2 W
  • Output Voltage: 12 V
  • Output Current: 2.1 A
  • Input Voltage Range: 19~36 VDC
  • Efficiency: 75%
  • Overload: 105-150% Rated Output Power
  • Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed
  • Over Voltage: 115-165% Rated Output Voltage
  • Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover
  • Mean Time Before Failure: 365.9K Hrs. Min.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-1065-ND 44AC7479 70069840
Product Name DC DC Converters Dc-Dc Converter, 12V, 2.1A; No. Of Outputs Mean Well POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 25.2W, 12V, 2.1A INPUT 19-36VDC
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2.1 amps 2.1 amps 2.1 amps
DC Input Voltage 19.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details