Mean Well USA, Inc. DC DC Converters SD-200B-5

Description
Enclosed DC DC Converter 1 Output 5V 34A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5V 34A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-4416-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-4416-ND
DC DC Converters 1866-4416-ND
Enclosed DC DC Converter 1 Output 5V 34A 36V Input

Enclosed DC DC Converter 1 Output 5V 34A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 34A; Power Supply Approvals Mean Well - 44AC7467 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 34A; Power Supply Approvals Mean Well
44AC7467
Dc-Dc Converter, 5V, 34A; Power Supply Approvals Mean Well 44AC7467
DC-DC CONVERTER, 5V, 34A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:170W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:34A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 34A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:170W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:34A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-4416-ND 44AC7467
Product Name DC DC Converters Dc-Dc Converter, 5V, 34A; Power Supply Approvals Mean Well
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Current 34 amps 34 amps
DC Input Voltage 19.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR32-310T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details