Mean Well USA, Inc. Dc-Dc Converter, 5V, 3A, No. Of Outputs-1 Output, Output Power Max-15W, Output Voltage Output 1-5V, Output Current Output 1-3A, Output Voltage Output 2--, Output Current Output 2--, Output ... SD-15B-5

Description
DC-DC CONVERTER, 5V, 3A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-15W, OUTPUT VOLTAGE - OUTPUT 1-5V, OUTPUT CURRENT - OUTPUT 1-3A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, OUTPUT CURRENTROHS COMPLIANT: YES
Description
DC-DC CONVERTER, 5V, 3A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-15W, OUTPUT VOLTAGE - OUTPUT 1-5V, OUTPUT CURRENT - OUTPUT 1-3A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, OUTPUT CURRENTROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 3A, No. Of Outputs-1 Output, Output Power Max-15W, Output Voltage Output 1-5V, Output Current Output 1-3A, Output Voltage Output 2--, Output Current Output 2--, Output ... - 99AC4307 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 3A, No. Of Outputs-1 Output, Output Power Max-15W, Output Voltage Output 1-5V, Output Current Output 1-3A, Output Voltage Output 2--, Output Current Output 2--, Output ...
99AC4307
Dc-Dc Converter, 5V, 3A, No. Of Outputs-1 Output, Output Power Max-15W, Output Voltage Output 1-5V, Output Current Output 1-3A, Output Voltage Output 2--, Output Current Output 2--, Output ... 99AC4307
DC-DC CONVERTER, 5V, 3A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-15W, OUTPUT VOLTAGE - OUTPUT 1-5V, OUTPUT CURRENT - OUTPUT 1-3A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, OUTPUT CURRENTROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 3A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-15W, OUTPUT VOLTAGE - OUTPUT 1-5V, OUTPUT CURRENT - OUTPUT 1-3A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, OUTPUT CURRENTROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 99AC4307
Product Name Dc-Dc Converter, 5V, 3A, No. Of Outputs-1 Output, Output Power Max-15W, Output Voltage Output 1-5V, Output Current Output 1-3A, Output Voltage Output 2--, Output Current Output 2--, Output ...
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1176620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details