Mean Well USA, Inc. DC DC Converters SD-100C-5

Description
Enclosed DC DC Converter 1 Output 5V 20A 72V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5V 20A 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-4406-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-4406-ND
DC DC Converters 1866-4406-ND
Enclosed DC DC Converter 1 Output 5V 20A 72V Input

Enclosed DC DC Converter 1 Output 5V 20A 72V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 20A; Power Supply Approvals Mean Well - 44AC7449 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 20A; Power Supply Approvals Mean Well
44AC7449
Dc-Dc Converter, 5V, 20A; Power Supply Approvals Mean Well 44AC7449
DC-DC CONVERTER, 5V, 20A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 20A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-4406-ND 44AC7449
Product Name DC DC Converters Dc-Dc Converter, 5V, 20A; Power Supply Approvals Mean Well
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 20 amps 20 amps
DC Input Voltage 36.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Sources, GUPS (Global UPS) -  - AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 115.0 to 230.0 volts
AC Output Current 21 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details