Mean Well USA, Inc. DC DC Converters SD-100B-5

Description
Enclosed DC DC Converter 1 Output 5V 20A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5V 20A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-1048-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-1048-ND
DC DC Converters 1866-1048-ND
Enclosed DC DC Converter 1 Output 5V 20A 36V Input

Enclosed DC DC Converter 1 Output 5V 20A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 20A; Power Supply Approvals Mean Well - 44AC7446 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 20A; Power Supply Approvals Mean Well
44AC7446
Dc-Dc Converter, 5V, 20A; Power Supply Approvals Mean Well 44AC7446
DC-DC CONVERTER, 5V, 20A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 20A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-1048-ND 44AC7446
Product Name DC DC Converters Dc-Dc Converter, 5V, 20A; Power Supply Approvals Mean Well
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 20 amps 20 amps
DC Input Voltage 19.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details