Mean Well USA, Inc. DC DC Converters SD-1000L-48

Description
Enclosed DC DC Converter 1 Output 48V 21A 72V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 48V 21A 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-4400-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-4400-ND
DC DC Converters 1866-4400-ND
Enclosed DC DC Converter 1 Output 48V 21A 72V Input

Enclosed DC DC Converter 1 Output 48V 21A 72V Input

Buy Now Datasheet
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 1008W, 48V, 21A 19-72VIN - 70069882 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 1008W, 48V, 21A 19-72VIN
70069882
POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 1008W, 48V, 21A 19-72VIN 70069882
Features: 4:1~2.1 Wide Input Range 2000 VAC I/O Isolation 1U Low Profile 41 mm High Power Density 10.7 W/Inch Short Circuit Protection Overload Protection Over Voltage Protection Over Temperature Protection Forced Air Cooling by Built-In DC Fan Built-In Remote ON-OFF Control Built-In Remote Sense Function Output OK Signal 3-Year Warranty Additional Features: Rated Output Power: 1008 W Output Voltage: 48 V Output Current: 21 A Input Voltage Range: 19~72 VDC Efficiency: 90% Overload: 105-125% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 130-160% Rated Output Voltage Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover Mean Time Before Failure: 32K Hrs. Min.

Features:

  • 4:1~2.1 Wide Input Range
  • 2000 VAC I/O Isolation
  • 1U Low Profile 41 mm
  • High Power Density 10.7 W/Inch
  • Short Circuit Protection
  • Overload Protection
  • Over Voltage Protection
  • Over Temperature Protection
  • Forced Air Cooling by Built-In DC Fan
  • Built-In Remote ON-OFF Control
  • Built-In Remote Sense Function
  • Output OK Signal
  • 3-Year Warranty
    Additional Features:
  • Rated Output Power: 1008 W
  • Output Voltage: 48 V
  • Output Current: 21 A
  • Input Voltage Range: 19~72 VDC
  • Efficiency: 90%
  • Overload: 105-125% Rated Output Power
  • Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed
  • Over Voltage: 130-160% Rated Output Voltage
  • Over Voltage Protection Type: Shut Down O/P Voltage, Re-Power on to Recover
  • Mean Time Before Failure: 32K Hrs. Min.
Supplier's Site
Dc-Dc Converter, 48V, 21A; No. Of Outputs Mean Well - 44AC7457 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 21A; No. Of Outputs Mean Well
44AC7457
Dc-Dc Converter, 48V, 21A; No. Of Outputs Mean Well 44AC7457
DC-DC CONVERTER, 48V, 21A; No. of Outputs:1 Output; Output Power Max:1.08kW; Output Voltage - Output 1:48V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 21A; No. of Outputs:1 Output; Output Power Max:1.08kW; Output Voltage - Output 1:48V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-4400-ND 70069882 44AC7457
Product Name DC DC Converters POWER SUPPLY, DC-DC CONVERTER, ENCLOSED, 1008W, 48V, 21A 19-72VIN Dc-Dc Converter, 48V, 21A; No. Of Outputs Mean Well
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Current 21 amps 21 amps
DC Input Voltage 19.0 to 72.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details