Mean Well USA, Inc. Power Supply S-60-24

Description
DISCONTINUED BY MANUFACTURER, AC-DC POWER SUPPLY, ENCLOSED, 60 WATT, 100-240 VAC INPUT, 24 VDC OUTPUT, 2.5 AMP, (SUGGESTED REPLACEMENT: LRS-75-24). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC-DC POWER SUPPLY, ENCLOSED, 60 WATT, 100-240 VAC INPUT, 24 VDC OUTPUT, 2.5 AMP, (SUGGESTED REPLACEMENT: LRS-75-24). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 477184 - Radwell International
Willingboro, NJ, United States
Power Supply
477184
Power Supply 477184
DISCONTINUED BY MANUFACTURER, AC-DC POWER SUPPLY, ENCLOSED, 60 WATT, 100-240 VAC INPUT, 24 VDC OUTPUT, 2.5 AMP, (SUGGESTED REPLACEMENT: LRS-75-24). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC-DC POWER SUPPLY, ENCLOSED, 60 WATT, 100-240 VAC INPUT, 24 VDC OUTPUT, 2.5 AMP, (SUGGESTED REPLACEMENT: LRS-75-24). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
MEAN WELL Power Supplies S-60-24

MEAN WELL Power Supplies S-60-24

Supplier's Site
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,60W, 24V, 2.5A - 70069552 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,60W, 24V, 2.5A
70069552
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,60W, 24V, 2.5A 70069552
Single Output Switching Power Supply Universal AC Input: 85-264 VAC, 120-370 VDC Fixed Switching Frequency at 56 kHz Short Circuit, Overload, and Over-Voltage Protection Included Free Air Convection Cooling 100% Full Load Burn-In Tested 2-Year Warranty Features: Output: 24 V, 2.5 A Efficiency: 79% Mean Time Before Failure: 316.2K Hours Min. AC Input Voltage Range: 85-264 VAC, 120-370 VDC DC Adjustment Range: ±10% Rated Output Voltage Overload Protection: 105% — 150% Rated Output Power Via Hiccup Mode, Auto-Recovery Over Voltage Protection: 115% - 135% Rated Output Voltage Via Hiccup Mode, Auto-Recovery Connection: 5P/9.5 mm Pitch Terminal Block Dimensions (L x W x H) Iin.): 6.26 x 3.82 x 1.50 Inch

  • Single Output Switching Power Supply
  • Universal AC Input: 85-264 VAC, 120-370 VDC
  • Fixed Switching Frequency at 56 kHz
  • Short Circuit, Overload, and Over-Voltage Protection Included
  • Free Air Convection Cooling
  • 100% Full Load Burn-In Tested
  • 2-Year Warranty
    Features:
  • Output: 24 V, 2.5 A
  • Efficiency: 79%
  • Mean Time Before Failure: 316.2K Hours Min.
  • AC Input Voltage Range: 85-264 VAC, 120-370 VDC
  • DC Adjustment Range: ±10% Rated Output Voltage
  • Overload Protection: 105% — 150% Rated Output Power Via Hiccup Mode, Auto-Recovery
  • Over Voltage Protection: 115% - 135% Rated Output Voltage Via Hiccup Mode, Auto-Recovery
  • Connection: 5P/9.5 mm Pitch Terminal Block
  • Dimensions (L x W x H) Iin.): 6.26 x 3.82 x 1.50 Inch
Supplier's Site

Technical Specifications

  Radwell International Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 477184 70069552
Product Name Power Supply Power Supply POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,60W, 24V, 2.5A
AC Output Voltage 240.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Type DC Power Supply
Technology Switching Power Supply
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1411-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details