Mean Well USA, Inc. DC DC Converters RSD-30G-12

Description
Enclosed DC DC Converter 1 Output 12V 2.5A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 2.5A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-4199-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-4199-ND
DC DC Converters 1866-4199-ND
Enclosed DC DC Converter 1 Output 12V 2.5A 36V Input

Enclosed DC DC Converter 1 Output 12V 2.5A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 2.5A, No. Of Outputs-1 Output, Output Power Max-30W, Output Voltage Output 1-12V, Output Current Output 1-2.5A, Output Voltage Output 2--, Output Current Output 2--, O... - 44AC7341 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.5A, No. Of Outputs-1 Output, Output Power Max-30W, Output Voltage Output 1-12V, Output Current Output 1-2.5A, Output Voltage Output 2--, Output Current Output 2--, O...
44AC7341
Dc-Dc Converter, 12V, 2.5A, No. Of Outputs-1 Output, Output Power Max-30W, Output Voltage Output 1-12V, Output Current Output 1-2.5A, Output Voltage Output 2--, Output Current Output 2--, O... 44AC7341
DC-DC CONVERTER, 12V, 2.5A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-30W, OUTPUT VOLTAGE - OUTPUT 1-12V, OUTPUT CURRENT - OUTPUT 1-2.5A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, OUTPUT ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 2.5A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-30W, OUTPUT VOLTAGE - OUTPUT 1-12V, OUTPUT CURRENT - OUTPUT 1-2.5A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, OUTPUT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-4199-ND 44AC7341
Product Name DC DC Converters Dc-Dc Converter, 12V, 2.5A, No. Of Outputs-1 Output, Output Power Max-30W, Output Voltage Output 1-12V, Output Current Output 1-2.5A, Output Voltage Output 2--, Output Current Output 2--, O...
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details