Mean Well USA, Inc. DC DC Converters RSD-150C-5

Description
Enclosed DC DC Converter 1 Output 5V 30A 62.4V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5V 30A 62.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1866-4176-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1866-4176-ND
DC DC Converters 1866-4176-ND
Enclosed DC DC Converter 1 Output 5V 30A 62.4V Input

Enclosed DC DC Converter 1 Output 5V 30A 62.4V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 30A; No. Of Outputs Mean Well - 44AC7328 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 30A; No. Of Outputs Mean Well
44AC7328
Dc-Dc Converter, 5V, 30A; No. Of Outputs Mean Well 44AC7328
DC-DC CONVERTER, 5V, 30A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 30A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:5V; Output Current - Output 1:30A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-4176-ND 44AC7328
Product Name DC DC Converters Dc-Dc Converter, 5V, 30A; No. Of Outputs Mean Well
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 30 amps 30 amps
DC Input Voltage 33.6 to 62.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details