Open Frame AC DC Converters 1 Output 12V 6.3A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Features:
POWER SUPPLY, AC-DC, 12V, 6.3A, 75.6W ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1866-4081-ND | 199983 | 70069809 | 14AJ2674 |
| Product Name | AC DC Converters | Switching Power Supplies | POWER SUPPLY, AC-DC,OPEN FRAME, MEDICAL, 75.6W, 12V, 6.3A | Power Supply, Ac-Dc, 12V, 6.3A, 75.6W Rohs Compliant Mean Well |
| Type | AC/DC Converter; Medical Power Supply; 1 | Medical Power Supply | DC Power Supply | DC Power Supply |
| Form Factor | Open Frame | Board Mount; Open Frame | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) | ||
| AC Input Voltage | 90.0 to 264.0 volts | 90.0 to 264.0 volts | ||
| DC Input Voltage | 127.0 to 370.0 volts |