Mean Well USA, Inc. Switching Power Supplies RPS-400-24

Description
MEAN WELL RPS-400-24
Request a Quote Datasheet
Description
MEAN WELL RPS-400-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1244639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1244639
Switching Power Supplies 1244639
MEAN WELL RPS-400-24

MEAN WELL RPS-400-24

Supplier's Site
AC DC Converters - 1866-4055-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4055-ND
AC DC Converters 1866-4055-ND
Open Frame AC DC Converters 1 Output 24V 10.5A 80 ~ 264 VAC, 113 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 24V 10.5A 80 ~ 264 VAC, 113 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 10.5A; No. Of Outputs Mean Well - 01AH7474 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10.5A; No. Of Outputs Mean Well
01AH7474
Power Supply, Ac-Dc, 24V, 10.5A; No. Of Outputs Mean Well 01AH7474
POWER SUPPLY, AC-DC, 24V, 10.5A; No. of Outputs:1 Output; Power Rating (Covection Cooling):252W; Power Rating (Forced Cooling):400.8W @ 25CFM; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10.5A; No. of Outputs:1 Output; Power Rating (Covection Cooling):252W; Power Rating (Forced Cooling):400.8W @ 25CFM; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1244639 1866-4055-ND 01AH7474
Product Name Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 24V, 10.5A; No. Of Outputs Mean Well
Type Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Wall Mount Open Frame
Operating Temperature -30 C (-22 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

120/960W DIN-Rail power supplies - DRB240-24-3-A7 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
2 suppliers
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details