Open Frame AC DC Converters 1 Output 5V 6A 80 ~ 264 VAC Input
PWR SUPPLY, MEDICAL, AC-DC, 5V, 6A; No. of Outputs:1 Output; Power Rating (Covection Cooling):30W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1866-4042-ND | 1034669 | 44AC7276 |
| Product Name | AC DC Converters | Switching Power Supplies | Pwr Supply, Medical, Ac-Dc, 5V, 6A; No. Of Outputs Mean Well |
| Type | AC/DC Converter; Medical Power Supply; 1 | Medical Power Supply | DC Power Supply |
| Form Factor | Open Frame | ||
| Operating Temperature | -30 to 70 C (-22 to 158 F) | -30 C (-22 F) | |
| AC Input Voltage | 80.0 to 264.0 volts | 80.0 to 264.0 volts |