MEAN WELL RPD-75B Switching Power Supply
Open Frame AC DC Converters 2 Output 5V 24V 5A, 2A 90 ~ 264 VAC, 127 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 5V/24V, 5A/2A; Power Supply Approvals:Medical; No. of Outputs:2 Output; Power Rating (Forced Cooling):98.8W @ 23.5CFM; Power Rating (Convection Cooling):73W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 200077 | 1866-4013-ND | 44AC7260 |
| Product Name | Switching Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 5V/24V, 5A/2A; Power Supply Approvals Mean Well |
| Type | Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Operating Temperature | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | |
| DC Output Voltage | 24.0 volts |