MEAN WELL RD-65A Switching Power Supply
Enclosed AC DC Converters 2 Output 5V 12V 6A, 3A 88 ~ 264 VAC, 125 ~ 373 VDC Input
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 6447102 | 1866-3987-ND |
| Product Name | Switching Power Supplies | AC DC Converters |
| Operating Temperature | -25 C (-13 F) | -25 to 70 C (-13 to 158 F) |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | 12.0 volts | |
| Number of Outputs | 2 # |