LED DRVR CV AC-DC 5A 24V
120W Constant Voltage PWM Output LED Dri
LED DRIVER, CONSTANT VOLTAGE, 120W ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1866-PWM-120-24DA2-ND | 145127 | 50AJ5971 |
| Product Name | LED Drivers | LED Drivers | Led Driver, Constant Voltage, 120W Rohs Compliant Mean Well |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |
| Output Voltage | 24 volts | ||
| Output Current | 5000 milliamps | ||
| Efficiency | 90 % |