Mean Well USA, Inc. AC DC Converters PS-25-5

Description
Open Frame AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - PS-25-5-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
PS-25-5-ND
AC DC Converters PS-25-5-ND
Open Frame AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 5V 5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
POWER SUPPLY, AC-DC,OPEN FRAME, 25W, 5V, 5A - 70069786 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,OPEN FRAME, 25W, 5V, 5A
70069786
POWER SUPPLY, AC-DC,OPEN FRAME, 25W, 5V, 5A 70069786
Features: PCB Type, Non-PFC for Small Wattage Models Universal AC Input/Full Range Protections: Short Circuit, Overload, Over Voltage, Over Temperature Cooling by Free Air Convection 100% Full Load Burn-In Test Low Cost High Reliability 2-Year Factory Warranty

Features:

  • PCB Type, Non-PFC for Small Wattage Models
  • Universal AC Input/Full Range
  • Protections: Short Circuit, Overload, Over Voltage, Over Temperature
  • Cooling by Free Air Convection
  • 100% Full Load Burn-In Test
  • Low Cost
  • High Reliability
  • 2-Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number PS-25-5-ND 70069786
Product Name AC DC Converters POWER SUPPLY, AC-DC,OPEN FRAME, 25W, 5V, 5A
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Board Mount; Open Frame
Operating Temperature -10 to 60 C (14 to 140 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 48/S - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details