Enclosed AC DC Converters 5 Output 24V 48V 48V 12V 10A, 5A, 5A, 20A 90 ~ 264 VAC, 120 ~ 370 VDC Input
DigiKey | |
---|---|
Product Category | Power Supplies |
Product Number | NMP1K2-HKKE#E-00-ND |
Product Name | AC DC Converters |
Type | AC / DC Adapter; Medical Power Supply; 1 |
Features | Power Factor Correction |
Operating Temperature | -30 to 70 C (-22 to 158 F) |