Enclosed AC DC Converters 6 Output 12V 5V 48V 5V 20A, 36A, 5A, 36A 90 ~ 264 VAC, 120 ~ 370 VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | NMP1K2-ECKCCH-00-ND |
| Product Name | AC DC Converters |
| Type | Medical Power Supply; 1 |
| Features | Power Factor Correction |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |