Mean Well USA, Inc. AC DC Converters NMP1K2-CCEH#E-00

Description
Enclosed AC DC Converters 5 Output 5V 5V 12V 24V 36A, 36A, 20A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 5 Output 5V 5V 12V 24V 36A, 36A, 20A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - NMP1K2-CCEH#E-00-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
NMP1K2-CCEH#E-00-ND
AC DC Converters NMP1K2-CCEH#E-00-ND
Enclosed AC DC Converters 5 Output 5V 5V 12V 24V 36A, 36A, 20A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 5 Output 5V 5V 12V 24V 36A, 36A, 20A, 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number NMP1K2-CCEH#E-00-ND
Product Name AC DC Converters
Type Medical Power Supply; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details