Enclosed AC DC Converters 1 Output 15V 7A 85 ~ 264 VAC, 120 ~ 370 VDC Input
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-3478-ND | 7703995 |
| Product Name | AC DC Converters | Switching Power Supplies |
| Type | AC/DC Converter; Medical Power Supply; 1 | Medical Power Supply |
| Features | Power Factor Correction | |
| Operating Temperature | -40 to 60 C (-40 to 140 F) | -40 C (-40 F) |
| AC Input Voltage | 85.0 to 264.0 volts |