Mean Well USA, Inc. AC DC Converters MPS-200-24

Description
Open Frame AC DC Converters 1 Output 24V 5.9A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 5.9A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - MPS-200-24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
MPS-200-24-ND
AC DC Converters MPS-200-24-ND
Open Frame AC DC Converters 1 Output 24V 5.9A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 24V 5.9A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
POWER SUPPLY, AC-DC,OPEN FRAME, MEDICAL, 201.6W, 24V/8.4A - 70069805 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,OPEN FRAME, MEDICAL, 201.6W, 24V/8.4A
70069805
POWER SUPPLY, AC-DC,OPEN FRAME, MEDICAL, 201.6W, 24V/8.4A 70069805
Features: Universal AC Input/Full Range Low Leakage Current <0.3 mA Protections: Short Circuit, Overload, Over Voltage, Over Temperature Cooling by Free Air Convection 100% Full Load Burn-In Test Fixed Switching Frequency at 100 kHz Low Cost 2-Year Factory Warranty

Features:

  • Universal AC Input/Full Range
  • Low Leakage Current <0.3 mA
  • Protections: Short Circuit, Overload, Over Voltage, Over Temperature
  • Cooling by Free Air Convection
  • 100% Full Load Burn-In Test
  • Fixed Switching Frequency at 100 kHz
  • Low Cost
  • 2-Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number MPS-200-24-ND 70069805
Product Name AC DC Converters POWER SUPPLY, AC-DC,OPEN FRAME, MEDICAL, 201.6W, 24V/8.4A
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
DC Input Voltage 127.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
AC/DC Adapters - 1229834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type IEC
Regulatory Compliance RoHS Compliant
View Details