Mean Well USA, Inc. AC DC Converters MPS-200-12

Description
Open Frame AC DC Converters 1 Output 12V 11.7A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 11.7A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - MPS-200-12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
MPS-200-12-ND
AC DC Converters MPS-200-12-ND
Open Frame AC DC Converters 1 Output 12V 11.7A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 12V 11.7A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
POWER SUPPLY, AC-DC,OPEN FRAME, MEDICAL, 200.4W, 12V/16.7A - 70069804 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,OPEN FRAME, MEDICAL, 200.4W, 12V/16.7A
70069804
POWER SUPPLY, AC-DC,OPEN FRAME, MEDICAL, 200.4W, 12V/16.7A 70069804
Features: Universal AC Input/Full Range Low Leakage Current <0.3 mA Protections: Short Circuit, Overload, Over Voltage, Over Temperature Cooling by Free Air Convection 100% Full Load Burn-In Test Fixed Switching Frequency at 100 kHz Low Cost 2-Year Factory Warranty

Features:

  • Universal AC Input/Full Range
  • Low Leakage Current <0.3 mA
  • Protections: Short Circuit, Overload, Over Voltage, Over Temperature
  • Cooling by Free Air Convection
  • 100% Full Load Burn-In Test
  • Fixed Switching Frequency at 100 kHz
  • Low Cost
  • 2-Year Factory Warranty
Supplier's Site
Power Supply - 61248524 - Radwell International
Willingboro, NJ, United States
Power Supply
61248524
Power Supply 61248524
AC/DC POWER SUPPLY, 1 OUTPUT, 12 V @ 11.7 A, 200 W, MEDICAL. FREE 2 YEAR RADWELL WARRANTY

AC/DC POWER SUPPLY, 1 OUTPUT, 12 V @ 11.7 A, 200 W, MEDICAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number MPS-200-12-ND 70069804 61248524
Product Name AC DC Converters POWER SUPPLY, AC-DC,OPEN FRAME, MEDICAL, 200.4W, 12V/16.7A Power Supply
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
DC Input Voltage 127.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details