Mean Well USA, Inc. AC DC Converters MPM-20-15

Description
Enclosed AC DC Converters 1 Output 15V 1.4A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 1.4A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-5336-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-5336-ND
AC DC Converters 1866-5336-ND
Enclosed AC DC Converters 1 Output 15V 1.4A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 1.4A 80 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1748066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1748066
Switching Power Supplies 1748066
MEAN WELL MPM-20-15

MEAN WELL MPM-20-15

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - MPM-20-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
MPM-20-15
Power Supplies - Board Mount - AC DC Converters MPM-20-15
AC/DC CONVERTER 15V 21W

AC/DC CONVERTER 15V 21W

Supplier's Site
Power Supply, Ac-Dc, 15V, 1.4A; No. Of Outputs Mean Well - 01AH7332 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 1.4A; No. Of Outputs Mean Well
01AH7332
Power Supply, Ac-Dc, 15V, 1.4A; No. Of Outputs Mean Well 01AH7332
POWER SUPPLY, AC-DC, 15V, 1.4A; No. of Outputs:1 Output; Output Power Max:21W; Output Voltage - Output 1:15V; Output Current - Output 1:1.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 1.4A; No. of Outputs:1 Output; Output Power Max:21W; Output Voltage - Output 1:15V; Output Current - Output 1:1.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-5336-ND 1748066 MPM-20-15 01AH7332
Product Name AC DC Converters Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 15V, 1.4A; No. Of Outputs Mean Well
Type AC/DC Converter; Medical Power Supply; 1 Medical Power Supply DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -35 to 85 C (-31 to 185 F) -35 C (-31 F) -35 to ? C (-31 to ? F)
DC Output Current 1.4 amps 1.4 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details