Enclosed AC DC Converters 1 Output 12V 1.25A 80 ~ 264 VAC Input
AC/DC CONVERTER 12V 15W
POWER SUPPLY, AC-DC, 12V, 1.25A; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1748060 | 1866-5330-ND | MPM-15-12 | 01AH7326 |
| Product Name | Switching Power Supplies | AC DC Converters | Power Supplies - Board Mount - AC DC Converters | Power Supply, Ac-Dc, 12V, 1.25A; No. Of Outputs Mean Well |
| Type | Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply | DC Power Supply |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | ||
| DC Output Voltage | 12.0 volts | 12.0 volts |