Qualtek Electronics Corp. AC DC Desktop, Wall Power Adapters QFWB-65-24-US01

Description
24V 65W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
24V 65W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - Q1186-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
Q1186-ND
AC DC Desktop, Wall Power Adapters Q1186-ND
24V 65W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

24V 65W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adapter, Ac-Dc, 24V, 2.7A; Power Supply Approvals Qualtek Electronics - 66AH4675 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 2.7A; Power Supply Approvals Qualtek Electronics
66AH4675
Adapter, Ac-Dc, 24V, 2.7A; Power Supply Approvals Qualtek Electronics 66AH4675
ADAPTER, AC-DC, 24V, 2.7A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US

ADAPTER, AC-DC, 24V, 2.7A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Q1186-ND 66AH4675
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 24V, 2.7A; Power Supply Approvals Qualtek Electronics
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-N1-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
View Details