Mean Well USA, Inc. Switching Power Supplies MPM-10-15

Description
MEAN WELL MPM-10-15
Request a Quote Datasheet
Description
MEAN WELL MPM-10-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1748056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1748056
Switching Power Supplies 1748056
MEAN WELL MPM-10-15

MEAN WELL MPM-10-15

Supplier's Site
AC DC Converters - 1866-3456-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3456-ND
AC DC Converters 1866-3456-ND
Enclosed AC DC Converters 1 Output 15V 670mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 670mA 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 0.67A; No. Of Outputs Mean Well - 01AH7322 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.67A; No. Of Outputs Mean Well
01AH7322
Power Supply, Ac-Dc, 15V, 0.67A; No. Of Outputs Mean Well 01AH7322
POWER SUPPLY, AC-DC, 15V, 0.67A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.67A; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1748056 1866-3456-ND 01AH7322
Product Name Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 15V, 0.67A; No. Of Outputs Mean Well
Type Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -30 C (-22 F) -30 to 85 C (-22 to 185 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Programmable Power / 4U Programmable DC Power - hea6960-ea-bt-20920-120-4u-wc-32179 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 120 amps
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details