Open Frame AC DC Converters 1 Output 5V 4A 80 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 5V, 4A; No. of Outputs:1 Output; Power Rating (Covection Cooling):20W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:5V; Output RoHS Compliant: Yes
AC/DC CONVERTER 5V 20W
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1748038 | 1866-5327-ND | 01AH7292 | MFM-20-5 |
| Product Name | Switching Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 5V, 4A; No. Of Outputs Mean Well | Power Supplies - Board Mount - AC DC Converters |
| Type | Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply | DC Power Supply |
| Form Factor | Board Mount | Board Mount; Open Frame | ||
| Operating Temperature | -35 C (-31 F) | -35 to 85 C (-31 to 185 F) | -35 to ? C (-31 to ? F) | |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | ||
| DC Output Voltage | 5.0 volts | 5.0 volts |