Mean Well USA, Inc. Switching Power Supplies MFM-10-15

Description
MEAN WELL MFM-10-15
Request a Quote Datasheet
Description
MEAN WELL MFM-10-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1748030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1748030
Switching Power Supplies 1748030
MEAN WELL MFM-10-15

MEAN WELL MFM-10-15

Supplier's Site
AC DC Converters - 1866-3414-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3414-ND
AC DC Converters 1866-3414-ND
Open Frame AC DC Converters 1 Output 15V 670mA 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 670mA 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - MFM-10-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
MFM-10-15
Power Supplies - Board Mount - AC DC Converters MFM-10-15
AC/DC CONVERTER 15V 10W

AC/DC CONVERTER 15V 10W

Supplier's Site
Power Supply, Ac-Dc, 15V, 0.67A; No. Of Outputs Mean Well - 01AH7279 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.67A; No. Of Outputs Mean Well
01AH7279
Power Supply, Ac-Dc, 15V, 0.67A; No. Of Outputs Mean Well 01AH7279
POWER SUPPLY, AC-DC, 15V, 0.67A; No. of Outputs:1 Output; Power Rating (Covection Cooling):10W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:15V; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.67A; No. of Outputs:1 Output; Power Rating (Covection Cooling):10W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:15V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1748030 1866-3414-ND MFM-10-15 01AH7279
Product Name Switching Power Supplies AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 15V, 0.67A; No. Of Outputs Mean Well
Type Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount; Open Frame
Operating Temperature -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to ? C (-22 to ? F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1194-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details