Mean Well USA, Inc. AC DC Converters MFM-10-12

Description
Open Frame AC DC Converters 1 Output 12V 850mA 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 850mA 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3413-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3413-ND
AC DC Converters 1866-3413-ND
Open Frame AC DC Converters 1 Output 12V 850mA 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 850mA 80 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1748029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1748029
Switching Power Supplies 1748029
MEAN WELL MFM-10-12

MEAN WELL MFM-10-12

Supplier's Site
Power Supply, Ac-Dc, 12V, 0.85A; No. Of Outputs Mean Well - 01AH7278 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.85A; No. Of Outputs Mean Well
01AH7278
Power Supply, Ac-Dc, 12V, 0.85A; No. Of Outputs Mean Well 01AH7278
POWER SUPPLY, AC-DC, 12V, 0.85A; No. of Outputs:1 Output; Power Rating (Covection Cooling):10.2W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:12V; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.85A; No. of Outputs:1 Output; Power Rating (Covection Cooling):10.2W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:12V; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - MFM-10-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
MFM-10-12
Power Supplies - Board Mount - AC DC Converters MFM-10-12
AC/DC CONVERTER 12V 10W

AC/DC CONVERTER 12V 10W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-3413-ND 1748029 01AH7278 MFM-10-12
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 12V, 0.85A; No. Of Outputs Mean Well Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; Medical Power Supply; 1 Medical Power Supply DC Power Supply DC Power Supply
Form Factor Board Mount; Open Frame Board Mount
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to ? C (-22 to ? F)
DC Output Current 0.8500 amps
AC Input Voltage 80.0 to 264.0 volts 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-120-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details