AC/DC DIN RAIL SUPPLY 12V 60W
POWER SUPPLY, AC-DC, 12V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Features:
POWER SUPPLY, 110/230 VAC/DC INPUT, 12 VDC OUTPUT, 5 AMP OUTPUT, 60W, DIN RAIL MOUNTABLE, REPLACEMENT FOR DR-4512. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1866-1042-ND | 428467 | 01AH7269 | 70069740 | 22003060 |
| Product Name | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies | Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Mean Well | POWER SUPPLY, AC-DC, DIN RAIL, 60W, 12V, 5A | Power Supply |
| Type | 1 | DC Power Supply | DC Power Supply | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | ||||
| DC Output Current | 5 amps | 5 amps | 5 amps | ||
| AC Input Voltage | 85.0 to 264.0 volts | 85.0 to 264.0 volts | |||
| DC Input Voltage | 120.0 to 370.0 volts |