AC/DC DIN RAIL SUPPLY 12V 40W
Features:
POWER SUPPLY, AC-DC, 12V, 3.33A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-40W, OUTPUT VOLTAGE - OUTPUT 1-12V, OUTPUT CURRENT - OUTPUT 1-3.33A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1866-1038-ND | 428423 | 70069738 | 01AH7265 |
| Product Name | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies | POWER SUPPLY, AC-DC, DIN RAIL, 40W, 12V, 3.33A | Power Supply, Ac-Dc, 12V, 3.33A, No. Of Outputs-1 Output, Output Power Max-40W, Output Voltage Output 1-12V, Output Current Output 1-3.33A, Output Voltage Output 2--, Output Current Output ... |
| Type | 1 | DC Power Supply | DC Power Supply | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |||
| DC Output Current | 3.33 amps | 3.33 amps | ||
| AC Input Voltage | 85.0 to 264.0 volts | 85.0 to 264.0 volts | ||
| DC Input Voltage | 120.0 to 370.0 volts |