Mean Well USA, Inc. AC DC Converters LRS-35-24

Description
Enclosed AC DC Converters 1 Output 24V 1.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3340-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3340-ND
AC DC Converters 1866-3340-ND
Enclosed AC DC Converters 1 Output 24V 1.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 1.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1065825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1065825
Switching Power Supplies 1065825
MEAN WELL LRS-35-24

MEAN WELL LRS-35-24

Supplier's Site
Power Supply, Ac-Dc, 24V, 1.5A; Power Supply Approvals Mean Well - 44AC5550 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.5A; Power Supply Approvals Mean Well
44AC5550
Power Supply, Ac-Dc, 24V, 1.5A; Power Supply Approvals Mean Well 44AC5550
POWER SUPPLY, AC-DC, 24V, 1.5A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.5A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-3340-ND 1065825 44AC5550
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 24V, 1.5A; Power Supply Approvals Mean Well
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details