2.5A 24V Constant Voltage LED Driver AC DC Converter Topology 1 Output
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 1866-3306-ND | 6600300 |
| Product Name | LED Drivers | LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |
| Output Voltage | 24 volts | |
| Output Current | 2500 milliamps | |
| Efficiency | 86 % |