3A 12V Constant Voltage LED Driver AC DC Converter Topology 1 Output
LED Driver 12V, Power Supply, IP67, 35W
LED DRIVER, AC-DC, CV, 12V, 36W; Power Supply Approvals:ITE; Output Power Max:36W; Output Voltage Max:12V; Output Current:3A; LED Driver Mode:Constant Voltage; Input Voltage Min:90V; Input Voltage Max:264V; Depth:148mm; Height:30mm RoHS Compliant: Yes
LED Drivers Power Supplies 36W 12V 3A
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1866-3299-ND | 6600277 | 07W4071 | LPV-35-12 |
| Product Name | LED Drivers | LED Drivers | Led Driver, Ac-Dc, Cv, 12V, 36W; Power Supply Approvals Mean Well | LED Drivers Power Supplies |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Output Voltage | 12 volts | 12 volts | ||
| Output Current | 3000 milliamps | 3000 milliamps | ||
| Efficiency | 84 % | |||
| Features | RoHS Compliant | Outdoor Rated; RoHS Compliant | RoHS Compliant |