Dimmable LED Driver 30V, IP67, 90W
3A 18 ~ 30V Constant Current LED Driver AC DC Converter Topology 1 Output
LED Drivers Power Supplies 90W 30V 3A 90-305VAC Dimming
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 7381713 | 1866-3239-ND | LPF-90D-30 |
| Product Name | LED Drivers | LED Drivers | LED Drivers Power Supplies |
| Type | Dimmable | ||
| Features | Outdoor Rated; RoHS Compliant | RoHS Compliant | |
| Form Factor | Intgrated Circuit (IC) |