Dimmable LED Driver 24V, IP67, 40W
1.67A 14.4 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 7381656 | 1866-3204-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Features | Outdoor Rated; RoHS Compliant | RoHS Compliant |
| Form Factor | Intgrated Circuit (IC) |