2.1A 27 ~ 56V Constant Current LED Driver AC DC Converter Topology 1 Output
LED Drivers Power Supplies 80W 700-2100mA 27-56V CP 3in1 Dim
LED DRIVER, CONSTANT CURRENT/VOLT, 80W ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1866-5041-ND | LDC-80B | 69AH0554 |
| Product Name | LED Drivers | LED Drivers Power Supplies | Led Driver, Constant Current/volt, 80W Rohs Compliant Mean Well |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |