1A 27 ~ 56V Constant Current LED Driver AC DC Converter Topology 1 Output
35W Constant Power MODE Linear LED Drivr
LED Drivers Power Supplies 35W 300-1000mA 27-56V CP 3in1 Dim
LED DRIVER, CONSTANT CURRENT/VOLT, 35W ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1866-5039-ND | 424846 | LDC-35B | 66AH6355 |
| Product Name | LED Drivers | LED Drivers | LED Drivers Power Supplies | Led Driver, Constant Current/volt, 35W Rohs Compliant Mean Well |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Output Voltage | 27 to 56 volts | |||
| Output Current | 300 to 1000 milliamps | |||
| Efficiency | 88 % |