Mean Well USA, Inc. AC DC Converters IRM-03-15S

Description
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3015-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3015-ND
AC DC Converters 1866-3015-ND
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 0.2A Rohs Compliant Mean Well - 69AH0379 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.2A Rohs Compliant Mean Well
69AH0379
Power Supply, Ac-Dc, 15V, 0.2A Rohs Compliant Mean Well 69AH0379
POWER SUPPLY, AC-DC, 15V, 0.2A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 15V, 0.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-3015-ND 69AH0379
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 0.2A Rohs Compliant Mean Well
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -30 to 85 C (-22 to 185 F)
DC Output Current 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1199-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
50VA, IP66-Rated, Rugged, Industrial Quality Sine Wave Inverter, 24Vac Output for Monitoring Cameras - CSI 50-D1  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details