Enclosed AC DC Converters 1 Output 9V 222mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
POWER SUPPLY, AC-DC, 9V, 0.222A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-5270-ND | 69AH0377 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 9V, 0.222A Rohs Compliant Mean Well |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Board Mount | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | |
| DC Output Current | 0.2220 amps |