1.05A 6 ~ 62V Constant Current LED Driver AC DC Converter Topology 1 Output
65W Constant Current Mode LED Driver
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 1866-2911-ND | 634273 |
| Product Name | LED Drivers | LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |
| Output Voltage | 6 to 62 volts | 62 volts |
| Output Current | 1050 milliamps | |
| Efficiency | 90 % |