Enclosed AC DC Converters 1 Output 7.5V 80A 85 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 7.5V, 80A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 7059797 | 1866-2779-ND | 25AJ0979 |
| Product Name | Switching Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 7.5V, 80A Rohs Compliant Mean Well |
| Operating Temperature | -40 C (-40 F) | -40 to 70 C (-40 to 158 F) | |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | |
| DC Output Voltage | 7.5 volts | ||
| Number of Outputs | 1 # |