Mean Well USA, Inc. Switching Power Supplies HRPG-150-24

Description
MEAN WELL HRPG-150-24
Request a Quote Datasheet
Description
MEAN WELL HRPG-150-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 7211660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7211660
Switching Power Supplies 7211660
MEAN WELL HRPG-150-24

MEAN WELL HRPG-150-24

Supplier's Site
AC DC Converters - 1866-2749-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-2749-ND
AC DC Converters 1866-2749-ND
Enclosed AC DC Converters 1 Output 24V 6.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 6.5A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,156W, 24V, 6.5A ENERGY STAR - 70069637 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,156W, 24V, 6.5A ENERGY STAR
70069637
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,156W, 24V, 6.5A ENERGY STAR 70069637
Features: Universal AC Input/Full Range Built-In Active PFC Function, PF>0.95 High Efficiency Up to 88% Withstand 300 VAC Surge Input for 5 Seconds Protections: Short Circuit, Overload, Over Voltage, Over Temperature Cooling by Free Air Convection Stand by 5 V @ 0.3 A 1U Low Profile 38 mm (1.29 Inch) Built-In Remote ON-OFF Control No Load Power Consumption <0.5 W All Using 105°C (221°F) Long Life Electrolytic Capacitors 5-Year Factory Warranty

Features:

  • Universal AC Input/Full Range
  • Built-In Active PFC Function, PF>0.95
  • High Efficiency Up to 88%
  • Withstand 300 VAC Surge Input for 5 Seconds
  • Protections: Short Circuit, Overload, Over Voltage, Over Temperature
  • Cooling by Free Air Convection
  • Stand by 5 V @ 0.3 A
  • 1U Low Profile 38 mm (1.29 Inch)
  • Built-In Remote ON-OFF Control
  • No Load Power Consumption <0.5 W
  • All Using 105°C (221°F) Long Life Electrolytic Capacitors
  • 5-Year Factory Warranty
Supplier's Site
Power Supply, Ac-Dc, 24V, 6.5A Rohs Compliant Mean Well - 25AJ0942 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 6.5A Rohs Compliant Mean Well
25AJ0942
Power Supply, Ac-Dc, 24V, 6.5A Rohs Compliant Mean Well 25AJ0942
POWER SUPPLY, AC-DC, 24V, 6.5A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 6.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 7211660 1866-2749-ND 70069637 25AJ0942
Product Name Switching Power Supplies AC DC Converters POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,156W, 24V, 6.5A ENERGY STAR Power Supply, Ac-Dc, 24V, 6.5A Rohs Compliant Mean Well
Operating Temperature -30 C (-22 F) -40 to 70 C (-40 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1131-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech - 30M2201 - Newark, An Avnet Company
Specs
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details