Enclosed AC DC Converters 1 Output 48V 13A 85 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 48V, 13A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1866-2736-ND | 534743 | 25AJ0925 |
| Product Name | AC DC Converters | Switching Power Supplies | Power Supply, Ac-Dc, 48V, 13A Rohs Compliant Mean Well |
| Type | AC/DC Converter; 1 | DC Power Supply | |
| Features | Power Factor Correction | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) |