Enclosed AC DC Converters 1 Output 5V 17A 85 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 5V, 17A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-2702-ND | 25AJ0878 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 5V, 17A Rohs Compliant Mean Well |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Features | Power Factor Correction | |
| Operating Temperature | -40 to 60 C (-40 to 140 F) |