MEAN WELL HLG-60H-20A LED Driver
3A 17 ~ 22V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 523175 | 1866-2588-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Input Voltage | 127 to 431 volts | |
| Output Voltage | 20 volts | 17 to 22 volts |
| Output Power | 1000 watts |