MEAN WELL HLG-600H-48B LED Driver
12.5A 24 ~ 48V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 8762624 | 1866-2581-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Number of Channels | 1 # | |
| Features | Outdoor Rated; RoHS Compliant | RoHS Compliant |
| Form Factor | Intgrated Circuit (IC) |