500mA 150 ~ 300V Constant Current LED Driver AC DC Converter Topology 1 Output
150W Constant Current Mode LED Driver
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 1866-2351-ND | 534661 |
| Product Name | LED Drivers | LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |
| Output Voltage | 150 to 300 volts | 0.5000 volts |
| Output Current | 500 milliamps | |
| Efficiency | 94 % |