AC/DC LED Power Supply 122.4W Single 5-Pin Product overview: HLG-120H-36A from MEAN WELL is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 122.4W. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 122.4W, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HLG-120H-36A can be used for catalog matching and distributor lookup.
3.4A 33 ~ 40V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
LED Driver,36V,IP65 Power Supply, 120W
LED DRIV, CONSTANT CURRENT/VOLT, 122.4W; Power Supply Approvals:-; Output Power Max:122.4W; Output Voltage Max:36V; Output Current:3.4A; LED Driver Mode:Constant Current, Constant Voltage; Input Voltage Min:90V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-HLG-120H-36A | 1866-2334-ND | 7382362 | 78AC4548 |
| Product Name | 122.4W LED Driver IC | LED Drivers | LED Drivers | Led Driv, Constant Current/volt, 122.4W; Power Supply Approvals Mean Well |
| Number of Channels | 1 # | 1 # | ||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Output Voltage | 33 to 40 volts | 36 volts | ||
| Output Current | 3400 milliamps | 3400 milliamps | ||
| Efficiency | 93 % |